Amphenol Cables on Demand Amphenol CS-DSDMDB09MF-025 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft CS-DSDMDB09MF-025

Description
Buy 25ft Amphenol CS-DSDMDB09MF-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSDMDB09MF-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB09MF-025 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB09MF-025 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft
Amphenol CS-DSDMDB09MF-025 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft
Buy 25ft Amphenol CS-DSDMDB09MF-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSDMDB09MF-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDMDB09MF-025-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Dsub 9 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand - 77Y9515 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Dsub 9 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand
77Y9515
Computer Cable, Dsub 9 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand 77Y9515
COMPUTER CABLE, DSUB 9 PLUG/RCPT, 25 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DSUB 9 PLUG/RCPT, 25 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 86545635 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
86545635
Cable for Computer Nework Etc… 86545635
COMPUTER CABLE, DSUB 9 PLUG/RCPT, 25 , CONNECTOR TYPE A:D SUB 9 POSITION PLUG, CONNECTOR TYPE B:D SUB 9 POSITION RECEPTACLE, CABLE LENGTH - IMPERIAL:25FT, CABLE LENGTH - METRIC:7.62M, JACKET COLOR:GREY, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, DSUB 9 PLUG/RCPT, 25 , CONNECTOR TYPE A:D SUB 9 POSITION PLUG, CONNECTOR TYPE B:D SUB 9 POSITION RECEPTACLE, CABLE LENGTH - IMPERIAL:25FT, CABLE LENGTH - METRIC:7.62M, JACKET COLOR:GREY, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - D-Sub Cables - CS-DSDMDB09MF-025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDMDB09MF-025
Cable Assemblies - D-Sub Cables CS-DSDMDB09MF-025
CABLE ASSY DB09 SHLD GRAY 7.62M

CABLE ASSY DB09 SHLD GRAY 7.62M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDMDB09MF-025-ND 77Y9515 86545635 CS-DSDMDB09MF-025
Product Name Amphenol CS-DSDMDB09MF-025 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft D-Sub Cables Computer Cable, Dsub 9 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand Cable for Computer Nework Etc… Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type DB9; DIN / Mini-DIN Receptacle, Female Sockets D Sub 9 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details