Buy 5ft Amphenol CS-DSDMDB09MF-005 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
D-Sub Cable Assembly DB09 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded
COMPUTER CABLE, DSUB 9 PLUG/RCPT, 5 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE ASSY DB09 SHLD GRAY 1.52M
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS-DSDMDB09MF-005-ND | 77Y9513 | CS-DSDMDB09MF-005 | |
| Product Name | Amphenol CS-DSDMDB09MF-005 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft | D-Sub Cables | Computer Cable, Dsub 9 Plug/rcpt, 5 ; Connector Type A Amphenol Cables On Demand | Cable Assemblies - D-Sub Cables |
| Product Type | Patch; Serial | |||
| Cable Shielding | Foil | Shielded | ||
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.99 ft (15.2 dm) | 5 ft (15.24 dm) |
| Connector Type | DB9; DIN / Mini-DIN | Receptacle, Female Sockets | D Sub 9 Position Plug |