Amphenol Corporation Amphenol CS-DSDHD78MM0-025 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 25ft CS-DSDHD78MM0-025

Description
Buy 25ft Amphenol CS-DSDHD78MM0-025 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 25ft Amphenol CS-DSDHD78MM0-025 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD78MM0-025 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD78MM0-025 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 25ft
Amphenol CS-DSDHD78MM0-025 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 25ft
Buy 25ft Amphenol CS-DSDHD78MM0-025 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSDHD78MM0-025 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-DSDHD78MM0-025 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 25ft
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 25 ft (76.2 dm)
Connector Type DIN / Mini-DIN
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details