CABLE ASSY HD62 62POS SHLD
Buy 15ft Amphenol CS-DSDHD62MF0-015 Cables Direct from the Factory at Cables on Demand. 62-pin (HD62) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD62 (aka DB62HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 62-pin HD62 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
| DigiKey | Amphenol Cables on Demand | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSDHD62MF0-015-ND | |
| Product Name | D-Sub Cables | Amphenol CS-DSDHD62MF0-015 62-Pin (HD62) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 15ft |
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) |
| Connector Type | Receptacle, Female Sockets | DIN / Mini-DIN |
| Product Type | Patch; Serial | |
| Cable Shielding | Foil |