Amphenol Cables on Demand Amphenol CS-DSDHD44MF0-025 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft CS-DSDHD44MF0-025

Description
Buy 25ft Amphenol CS-DSDHD44MF0-025 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSDHD44MF0-025 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD44MF0-025 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD44MF0-025 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft
Amphenol CS-DSDHD44MF0-025 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft
Buy 25ft Amphenol CS-DSDHD44MF0-025 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSDHD44MF0-025 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDHD44MF0-025-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD44 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly HD44 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, Hd-D Sub 44P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand - 49AC6854 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Hd-D Sub 44P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
49AC6854
Comp Cable, Hd-D Sub 44P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand 49AC6854
COMP CABLE, HD-D SUB 44P PLUG-RCPT, 25FT; Connector Type A:HD-D Sub 44 Position Plug; Connector Type B:HD-D Sub 44 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, HD-D SUB 44P PLUG-RCPT, 25FT; Connector Type A:HD-D Sub 44 Position Plug; Connector Type B:HD-D Sub 44 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDHD44MF0-025-ND 49AC6854
Product Name Amphenol CS-DSDHD44MF0-025 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft D-Sub Cables Comp Cable, Hd-D Sub 44P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type DIN / Mini-DIN Receptacle, Female Sockets HD-D Sub 44 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details