Amphenol Cables on Demand Amphenol CS-DSDHD26MF0-050 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 50ft CS-DSDHD26MF0-050

Description
Buy 50ft Amphenol CS-DSDHD26MF0-050 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol CS-DSDHD26MF0-050 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD26MF0-050 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD26MF0-050 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 50ft
Amphenol CS-DSDHD26MF0-050 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 50ft
Buy 50ft Amphenol CS-DSDHD26MF0-050 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSDHD26MF0-050 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDHD26MF0-050-ND - DigiKey
Thief River Falls, MN, United States
DELUXE HD26M/F MOLDED 50'

DELUXE HD26M/F MOLDED 50'

Buy Now Datasheet
Deluxe Hd26M/f Molded 50 Amphenol Cables On Demand - 49AC6853 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Hd26M/f Molded 50 Amphenol Cables On Demand
49AC6853
Deluxe Hd26M/f Molded 50 Amphenol Cables On Demand 49AC6853
DELUXE HD26M/F MOLDED 50

DELUXE HD26M/F MOLDED 50

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDHD26MF0-050-ND 49AC6853
Product Name Amphenol CS-DSDHD26MF0-050 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 50ft D-Sub Cables Deluxe Hd26M/f Molded 50 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Connector Type DIN / Mini-DIN Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details