Buy 25ft Amphenol CS-DSDHD26MF0-025 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY HD26 26POS SHLD
DELUXE HD26M/F MOLDED 25
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSDHD26MF0-025-ND | 49AC6852 | |
| Product Name | Amphenol CS-DSDHD26MF0-025 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft | D-Sub Cables | Deluxe Hd26M/f Molded 25 Amphenol Cables On Demand |
| Product Type | Patch; Serial | ||
| Cable Shielding | Foil | ||
| Cable Length | 25 ft (76.2 dm) | 25 ft (76.2 dm) | |
| Connector Type | DIN / Mini-DIN | Receptacle, Female Sockets |