Buy 10ft Amphenol CS-DSDHD26MF0-010 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
D-Sub Cable Assembly HD26 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded
COMPUTER CABLE, HD26 PLUG/RCPT, 10 ; Connector Type A:HD-26 Plug; Connector Type B:HD-26 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE ASSY HD26 SHLD GRAY 3.05M
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS-DSDHD26MF0-010-ND | 77Y9492 | CS-DSDHD26MF0-010 | |
| Product Name | Amphenol CS-DSDHD26MF0-010 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 10ft | D-Sub Cables | Computer Cable, Hd26 Plug/rcpt, 10 ; Connector Type A Amphenol Cables On Demand | Cable Assemblies - D-Sub Cables |
| Product Type | Patch; Serial | |||
| Cable Shielding | Foil | Shielded | ||
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | 10.01 ft (30.5 dm) | 10 ft (30.48 dm) |
| Connector Type | DIN / Mini-DIN | Receptacle, Female Sockets | HD-26 Plug |