Amphenol Cables on Demand Amphenol CS-DSDHD15MF0-025 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft CS-DSDHD15MF0-025

Description
Buy 25ft Amphenol CS-DSDHD15MF0-025 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSDHD15MF0-025 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD15MF0-025 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD15MF0-025 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft
Amphenol CS-DSDHD15MF0-025 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft
Buy 25ft Amphenol CS-DSDHD15MF0-025 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSDHD15MF0-025 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDHD15MF0-025-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD15 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly HD15 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Hd15 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand - 77Y9483 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd15 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand
77Y9483
Computer Cable, Hd15 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand 77Y9483
COMPUTER CABLE, HD15 PLUG/RCPT, 25 ; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD15 PLUG/RCPT, 25 ; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDHD15MF0-025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDHD15MF0-025
Cable Assemblies - D-Sub Cables CS-DSDHD15MF0-025
CABLE ASSY HD15 SHLD GRAY 7.62M

CABLE ASSY HD15 SHLD GRAY 7.62M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDHD15MF0-025-ND 77Y9483 CS-DSDHD15MF0-025
Product Name Amphenol CS-DSDHD15MF0-025 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 25ft D-Sub Cables Computer Cable, Hd15 Plug/rcpt, 25 ; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type DB15; DIN / Mini-DIN High Density 15; Receptacle, Female Sockets HD-15 Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
D-Sub Cables - A7VVB-2506G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details