Amphenol Cables on Demand Amphenol CS-DSDHD15MF0-015 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 15ft CS-DSDHD15MF0-015

Description
Buy 15ft Amphenol CS-DSDHD15MF0-015 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 15ft Amphenol CS-DSDHD15MF0-015 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD15MF0-015 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 15ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD15MF0-015 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 15ft
Amphenol CS-DSDHD15MF0-015 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 15ft
Buy 15ft Amphenol CS-DSDHD15MF0-015 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15ft Amphenol CS-DSDHD15MF0-015 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDHD15MF0-015-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD15 Gray, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly HD15 Gray, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Hd15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand - 77Y9482 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand
77Y9482
Computer Cable, Hd15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand 77Y9482
COMPUTER CABLE, HD15 PLUG/RCPT, 15 ; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD15 PLUG/RCPT, 15 ; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDHD15MF0-015 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDHD15MF0-015
Cable Assemblies - D-Sub Cables CS-DSDHD15MF0-015
CABLE ASSY HD15 SHLD GRAY 4.57M

CABLE ASSY HD15 SHLD GRAY 4.57M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDHD15MF0-015-ND 77Y9482 CS-DSDHD15MF0-015
Product Name Amphenol CS-DSDHD15MF0-015 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 15ft D-Sub Cables Computer Cable, Hd15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 14.99 ft (45.7 dm) 15 ft (45.72 dm)
Connector Type DB15; DIN / Mini-DIN High Density 15; Receptacle, Female Sockets HD-15 Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details