Amphenol Corporation Amphenol CS-DNPDM6MMX2-006 Premium 6-pin Mini-DIN 6 (MD6) Cable - Mini-DIN 6 Male to Mini-DIN 6 Male 6ft CS-DNPDM6MMX2-006

Description
Buy 6ft Amphenol CS-DNPDM6MMX2-006 Cables Direct from the Factory at Cables on Demand. Amphenol Premium 6-Pin Mini-DIN Cables are perfect for serial data communications between peripherals and PC's including PS2 style keyboards, mice, or other serial devices. Each Premium Series MD6 Cable features double-shielded wire (copper tape + braid) for superior EMI/RFI interference resistance in harsh environment applications. Fully over-molded MD6 male connectors with Gold-plated contacts provide superior durability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 6ft Amphenol CS-DNPDM6MMX2-006 Cables Direct from the Factory at Cables on Demand. Amphenol Premium 6-Pin Mini-DIN Cables are perfect for serial data communications between peripherals and PC's including PS2 style keyboards, mice, or other serial devices. Each Premium Series MD6 Cable features double-shielded wire (copper tape + braid) for superior EMI/RFI interference resistance in harsh environment applications. Fully over-molded MD6 male connectors with Gold-plated contacts provide superior durability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DNPDM6MMX2-006 Premium 6-pin Mini-DIN 6 (MD6) Cable - Mini-DIN 6 Male to Mini-DIN 6 Male 6ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DNPDM6MMX2-006 Premium 6-pin Mini-DIN 6 (MD6) Cable - Mini-DIN 6 Male to Mini-DIN 6 Male 6ft
Amphenol CS-DNPDM6MMX2-006 Premium 6-pin Mini-DIN 6 (MD6) Cable - Mini-DIN 6 Male to Mini-DIN 6 Male 6ft
Buy 6ft Amphenol CS-DNPDM6MMX2-006 Cables Direct from the Factory at Cables on Demand. Amphenol Premium 6-Pin Mini-DIN Cables are perfect for serial data communications between peripherals and PC's including PS2 style keyboards, mice, or other serial devices. Each Premium Series MD6 Cable features double-shielded wire (copper tape + braid) for superior EMI/RFI interference resistance in harsh environment applications. Fully over-molded MD6 male connectors with Gold-plated contacts provide superior durability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 6ft Amphenol CS-DNPDM6MMX2-006 Cables Direct from the Factory at Cables on Demand. Amphenol Premium 6-Pin Mini-DIN Cables are perfect for serial data communications between peripherals and PC's including PS2 style keyboards, mice, or other serial devices. Each Premium Series MD6 Cable features double-shielded wire (copper tape + braid) for superior EMI/RFI interference resistance in harsh environment applications. Fully over-molded MD6 male connectors with Gold-plated contacts provide superior durability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-DNPDM6MMX2-006 Premium 6-pin Mini-DIN 6 (MD6) Cable - Mini-DIN 6 Male to Mini-DIN 6 Male 6ft
Application Automotive
Cable Shielding Braid; Foil
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers