Amphenol Corporation Capacitors - Capacitor Networks, Arrays CPH47W23MARASK9X

Description
Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Number of Positions Loaded: All Mounting Type: Fixed Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-2
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Number of Positions Loaded: All Mounting Type: Fixed Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
Capacitors - Capacitor Networks, Arrays
Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Number of Positions Loaded: All Mounting Type: Fixed Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-2

Manufacturer: AMIS
Category: Capacitors>Capacitor Networks, Arrays
Packaging: Bulk
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Number of Positions Loaded: All
Mounting Type: Fixed
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors - Capacitor Networks, Arrays
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details