Amphenol Cables on Demand Coaxial Cables (RF) CO-316RASMAX2-010

Description
"Cable Assembly Coaxial SMA to SMA RG-316 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3272-CO-316RASMAX2-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-316RASMAX2-010-ND
Coaxial Cables (RF) 3272-CO-316RASMAX2-010-ND
"Cable Assembly Coaxial SMA to SMA RG-316 120.0"" (3.0m) 10.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 120.0"" (3.0m) 10.0'"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Plug, 10Ft; Connector To Connector Amphenol Cables On Demand - 72AJ8179 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Plug, 10Ft; Connector To Connector Amphenol Cables On Demand
72AJ8179
Cable Assy, Sma R/a Plug-Plug, 10Ft; Connector To Connector Amphenol Cables On Demand 72AJ8179
CABLE ASSY, SMA R/A PLUG-PLUG, 10FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:Brown, Transparent RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-PLUG, 10FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:Brown, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CO-316RASMAX2-010-ND 72AJ8179
Product Name Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Plug, 10Ft; Connector To Connector Amphenol Cables On Demand
Application RF
Cable Type Coaxial
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data