Amphenol Cables on Demand Amphenol CO-316RASMAX2-004 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 4ft CO-316RASMAX2-004

Description
Buy 4ft Amphenol CO-316RASMAX2-004 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 4ft Amphenol CO-316RASMAX2-004 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-316RASMAX2-004 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 4ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-316RASMAX2-004 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 4ft
Amphenol CO-316RASMAX2-004 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 4ft
Buy 4ft Amphenol CO-316RASMAX2-004 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 4ft Amphenol CO-316RASMAX2-004 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-316RASMAX2-004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-316RASMAX2-004-ND
Coaxial Cables (RF) 3272-CO-316RASMAX2-004-ND
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Plug, 4Ft; Connector To Connector Amphenol Cables On Demand - 72AJ8176 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Plug, 4Ft; Connector To Connector Amphenol Cables On Demand
72AJ8176
Cable Assy, Sma R/a Plug-Plug, 4Ft; Connector To Connector Amphenol Cables On Demand 72AJ8176
CABLE ASSY, SMA R/A PLUG-PLUG, 4FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown, Transparent RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-PLUG, 4FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-316RASMAX2-004-ND 72AJ8176
Product Name Amphenol CO-316RASMAX2-004 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 4ft Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Plug, 4Ft; Connector To Connector Amphenol Cables On Demand
Application RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 4 ft (12.19 dm) 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details