Buy 10 ft Amphenol CO-213UHFMX20-010 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
COAX CBL N-TYPE TO N-TYPE 10'
RG 213 UHF (PL-259) M/M 10
RF Cable Assemblies RG 213 UHF M/M 10
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CO-213UHFMX20-010-ND | 49AC6837 | CO-213UHFMX20-010 | |
| Product Name | Amphenol CO-213UHFMX20-010 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 10 ft | Coaxial Cables (RF) | Rg 213 Uhf (Pl-259) M/m 10 Amphenol Cables On Demand | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Product Type | Patch | |||
| Cable Type | Coaxial | Coaxial | ||
| Cable Shielding | Braid | |||
| Cable Length | 10 ft (30.48 dm) |