Amphenol Cables on Demand Amphenol CO-174SMAX200-002 SMA Male to SMA Male (RG174) 50 Ohm Coaxial Cable Assembly 2ft CO-174SMAX200-002

Description
Buy 2ft Amphenol CO-174SMAX200-002 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2ft Amphenol CO-174SMAX200-002 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-174SMAX200-002 SMA Male to SMA Male (RG174) 50 Ohm Coaxial Cable Assembly 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-174SMAX200-002 SMA Male to SMA Male (RG174) 50 Ohm Coaxial Cable Assembly 2ft
Amphenol CO-174SMAX200-002 SMA Male to SMA Male (RG174) 50 Ohm Coaxial Cable Assembly 2ft
Buy 2ft Amphenol CO-174SMAX200-002 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol CO-174SMAX200-002 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-174SMAX200-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-174SMAX200-002-ND
Coaxial Cables (RF) 3272-CO-174SMAX200-002-ND
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - CO-174SMAX200-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-174SMAX200-002
RF Cable Assemblies CO-174SMAX200-002
RF Cable Assemblies RG174/U SMA Male/Male, 2ft

RF Cable Assemblies RG174/U SMA Male/Male, 2ft

Buy Now
Rf Cable Assembly, Sma Str Plug, 2 ; Connector Type A Amphenol Cables On Demand - 78Y0284 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 2 ; Connector Type A Amphenol Cables On Demand
78Y0284
Rf Cable Assembly, Sma Str Plug, 2 ; Connector Type A Amphenol Cables On Demand 78Y0284
RF CABLE ASSEMBLY, SMA STR PLUG, 2 ; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 2 ; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-174SMAX200-002-ND CO-174SMAX200-002 78Y0284
Product Name Amphenol CO-174SMAX200-002 SMA Male to SMA Male (RG174) 50 Ohm Coaxial Cable Assembly 2ft Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 2 ; Connector Type A Amphenol Cables On Demand
Application RF RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details