Amphenol Cables on Demand Amphenol CO-174RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 3ft CO-174RASMAX2-003

Description
Buy 3ft Amphenol CO-174RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 3ft Amphenol CO-174RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-174RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-174RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 3ft
Amphenol CO-174RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 3ft
Buy 3ft Amphenol CO-174RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol CO-174RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-174RASMAX2-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-174RASMAX2-003-ND
Coaxial Cables (RF) 3272-CO-174RASMAX2-003-ND
"COAX CBL SMA TO SMA 36"""

"COAX CBL SMA TO SMA 36"""

Buy Now Datasheet
RF Cable Assemblies - CO-174RASMAX2-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-174RASMAX2-003
RF Cable Assemblies CO-174RASMAX2-003
RF Cable Assemblies CA SMA M RA/SMA M RA

RF Cable Assemblies CA SMA M RA/SMA M RA

Buy Now
Ca Sma M Ra/sma M Ra Rg174 3 Amphenol Cables On Demand - 49AC6826 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/sma M Ra Rg174 3 Amphenol Cables On Demand
49AC6826
Ca Sma M Ra/sma M Ra Rg174 3 Amphenol Cables On Demand 49AC6826
CA SMA M RA/SMA M RA RG174 3

CA SMA M RA/SMA M RA RG174 3

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-174RASMAX2-003-ND CO-174RASMAX2-003 49AC6826
Product Name Amphenol CO-174RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 3ft Coaxial Cables (RF) RF Cable Assemblies Ca Sma M Ra/sma M Ra Rg174 3 Amphenol Cables On Demand
Application RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data