Amphenol Cables on Demand Coaxial Cables (RF) CO-174BNCX200-035

Description
"Cable Assembly Coaxial BNC to BNC RG-174 420.0"" (10.7m) 35.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-174 420.0"" (10.7m) 35.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3272-CO-174BNCX200-035-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-174BNCX200-035-ND
Coaxial Cables (RF) 3272-CO-174BNCX200-035-ND
"Cable Assembly Coaxial BNC to BNC RG-174 420.0"" (10.7m) 35.0'"

"Cable Assembly Coaxial BNC to BNC RG-174 420.0"" (10.7m) 35.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 35Ft; Connector To Connector Amphenol Cables On Demand - 72AJ8168 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 35Ft; Connector To Connector Amphenol Cables On Demand
72AJ8168
Cable Assy, Bnc Plug-Plug, 50 Ohm, 35Ft; Connector To Connector Amphenol Cables On Demand 72AJ8168
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 35FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:35ft; Cable Length - Metric:10.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 35FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:35ft; Cable Length - Metric:10.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CO-174BNCX200-035-ND 72AJ8168
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 35Ft; Connector To Connector Amphenol Cables On Demand
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details