Buy 3ft Amphenol CO-174BNCX200-003 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
"Cable Assembly Coaxial BNC to BNC RG-174 36.00"" (914.40mm)"
RF Cable Assemblies CA BNC M/BNC M RG174/U 3'
RF CABLE ASSEMBLY, BNC STR PLUG, 3 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CO-174BNCX200-003-ND | CO-174BNCX200-003 | 78Y0272 | |
| Product Name | Amphenol CO-174BNCX200-003 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 3ft | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assembly, Bnc Str Plug, 3 ; Connector Type A Amphenol Cables On Demand |
| Application | RF | RF | RF | RF |
| Product Type | Patch | |||
| Cable Type | Coaxial | Coaxial | ||
| Cable Shielding | Braid | |||
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.15 dm) |