Amphenol Corporation Coaxial Cables (RF) CO-174BNCRAX2-005

Description
COAX CABLE BNC TO BNC 5'
Request a Quote Datasheet
Description
COAX CABLE BNC TO BNC 5'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3272-CO-174BNCRAX2-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-174BNCRAX2-005-ND
Coaxial Cables (RF) 3272-CO-174BNCRAX2-005-ND
COAX CABLE BNC TO BNC 5'

COAX CABLE BNC TO BNC 5'

Buy Now Datasheet
Amphenol CO-174BNCRAX2-005 BNC Right Angle Male to BNC Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-174BNCRAX2-005 BNC Right Angle Male to BNC Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 5ft
Amphenol CO-174BNCRAX2-005 BNC Right Angle Male to BNC Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 5ft
Buy 5ft Amphenol CO-174BNCRAX2-005 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CO-174BNCRAX2-005 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CO-174BNCRAX2-005-ND
Product Name Coaxial Cables (RF) Amphenol CO-174BNCRAX2-005 BNC Right Angle Male to BNC Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 5ft
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; DIN / Mini-DIN
Product Type Patch
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details