Buy 10ft Amphenol CO-142BNCX200-010 Cables Direct from the Factory at Cables on Demand. RG142 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG142 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 8 GHz is guaranteed with our dual-layer 96% silver-coated copper braid shielded MIL-C-17 type RG142B/U coax. Featuring TFE Teflon insulation and flame retardant FEP jacket material for safe high-temperature operation up to 200º C. Each RG142 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
COAX CBL BNC TO BNC 10'
CA BNC M/BNC M RG142B/U 10
RF Cable Assemblies CA BNC M/BNC M
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CO-142BNCX200-010-ND | 49AC6821 | CO-142BNCX200-010 | |
| Product Name | Amphenol CO-142BNCX200-010 BNC Male to BNC Male (RG142) 50 Ohm Coaxial Cable Assembly (High-Temp Teflon RG142B/U) 10ft | Coaxial Cables (RF) | Ca Bnc M/bnc M Rg142B/u 10 Amphenol Cables On Demand | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Product Type | Patch | |||
| Cable Type | Coaxial | Coaxial | ||
| Cable Shielding | Braid | |||
| Cable Length | 10 ft (30.48 dm) |