Buy 0.5ft Amphenol CO-059BNCX200-000.6 Cables Direct from the Factory at Cables on Demand. RG59 BNC Coaxial Cable Assemblies by Amphenol combine 75 Ohm RG59/U solid coax cable with pre-terminated BNC Male connectorss for a reliable and flexible interface with your video equipment. Performance beyond 3 GHz is guaranteed with 95% copper braid shielded broadcast-quality RG59/U coax. Each RG59 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. SDI (Serial Digital Interface) compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
"COAX CBL BNC TO BNC 7.2"""
CA BNC M/BNC M RG59A/U 6"
RF Cable Assemblies CA BNC M/BNC M
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CO-059BNCX200-000.6-ND | 49AC6801 | CO-059BNCX200-000.6 | |
| Product Name | Amphenol CO-059BNCX200-000.6 BNC Male to BNC Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 0.5ft | Coaxial Cables (RF) | Ca Bnc M/bnc M Rg59A/u 6 Amphenol Cables On Demand | RF Cable Assemblies |
| Application | Audio; RF; Video | RF | RF | |
| Product Type | Patch | |||
| Cable Type | CCTV / CATV; Coaxial | Coaxial | ||
| Cable Shielding | Braid |