Amphenol Corporation Coaxial Cables (RF) CO-059BNCRBNC-001

Description
"COAX CBL BNC TO BNC 12"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO BNC 12"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3272-CO-059BNCRBNC-001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-059BNCRBNC-001-ND
Coaxial Cables (RF) 3272-CO-059BNCRBNC-001-ND
"COAX CBL BNC TO BNC 12"""

"COAX CBL BNC TO BNC 12"""

Buy Now Datasheet
Amphenol CO-059BNCRBNC-001 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 1ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-059BNCRBNC-001 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 1ft
Amphenol CO-059BNCRBNC-001 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 1ft
Buy 1ft Amphenol CO-059BNCRBNC-001 Cables Direct from the Factory at Cables on Demand. RG59 BNC Coaxial Cable Assemblies by Amphenol combine 75 Ohm RG59/U solid coax cable with pre-terminated BNC Male and BNC Right Angle Male connectors for a reliable and flexible interface with your video equipment. Performance beyond 3 GHz is guaranteed with 95% copper braid shielded broadcast-quality RG59/U coax. Each RG59 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. SDI (Serial Digital Interface) compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1ft Amphenol CO-059BNCRBNC-001 Cables Direct from the Factory at Cables on Demand. RG59 BNC Coaxial Cable Assemblies by Amphenol combine 75 Ohm RG59/U solid coax cable with pre-terminated BNC Male and BNC Right Angle Male connectors for a reliable and flexible interface with your video equipment. Performance beyond 3 GHz is guaranteed with 95% copper braid shielded broadcast-quality RG59/U coax. Each RG59 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. SDI (Serial Digital Interface) compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CO-059BNCRBNC-001-ND
Product Name Coaxial Cables (RF) Amphenol CO-059BNCRBNC-001 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 1ft
Application RF Audio; RF; Video
Cable Type Coaxial CCTV / CATV; Coaxial
Connector Type BNC BNC; DIN / Mini-DIN
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details