Amphenol Corporation Coaxial Cables (RF) CO-058NTYPEMM-015

Description
COAX CBL N-TYPE TO N-TYPE 15'
Request a Quote Datasheet
Description
COAX CBL N-TYPE TO N-TYPE 15'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3272-CO-058NTYPEMM-015-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-058NTYPEMM-015-ND
Coaxial Cables (RF) 3272-CO-058NTYPEMM-015-ND
COAX CBL N-TYPE TO N-TYPE 15'

COAX CBL N-TYPE TO N-TYPE 15'

Buy Now Datasheet
Amphenol CO-058NTYPEMM-015 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 15 ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-058NTYPEMM-015 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 15 ft
Amphenol CO-058NTYPEMM-015 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 15 ft
Buy 15 ft Amphenol CO-058NTYPEMM-015 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15 ft Amphenol CO-058NTYPEMM-015 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CO-058NTYPEMM-015-ND
Product Name Coaxial Cables (RF) Amphenol CO-058NTYPEMM-015 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 15 ft
Application RF RF
Cable Type Coaxial Coaxial
Product Type Patch
Cable Shielding Braid
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 22 AWG Cable Assembly, 80mm, double-end, for Latches - M80-FC10405L0-0080F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details