Amphenol Cables on Demand Amphenol CO-058BNCX200-010 BNC Male to BNC Male (RG58) 50 Ohm Coaxial Cable Assembly 10ft CO-058BNCX200-010

Description
Buy 10ft Amphenol CO-058BNCX200-010 Cables Direct from the Factory at Cables on Demand. RG58 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CO-058BNCX200-010 Cables Direct from the Factory at Cables on Demand. RG58 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-058BNCX200-010 BNC Male to BNC Male (RG58) 50 Ohm Coaxial Cable Assembly 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-058BNCX200-010 BNC Male to BNC Male (RG58) 50 Ohm Coaxial Cable Assembly 10ft
Amphenol CO-058BNCX200-010 BNC Male to BNC Male (RG58) 50 Ohm Coaxial Cable Assembly 10ft
Buy 10ft Amphenol CO-058BNCX200-010 Cables Direct from the Factory at Cables on Demand. RG58 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CO-058BNCX200-010 Cables Direct from the Factory at Cables on Demand. RG58 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-058BNCX200-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-058BNCX200-010-ND
Coaxial Cables (RF) 3272-CO-058BNCX200-010-ND
"Cable Assembly Coaxial BNC to BNC RG-58 120.0"" (3.0m) 10.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 120.0"" (3.0m) 10.0'"

Buy Now Datasheet
RF Cable Assemblies - CO-058BNCX200-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-058BNCX200-010
RF Cable Assemblies CO-058BNCX200-010
RF Cable Assemblies CA BNC M/BNC M RG58C/U 10'

RF Cable Assemblies CA BNC M/BNC M RG58C/U 10'

Buy Now
Rf Cable Assembly, Bnc Str Plug, 10 ; Connector To Connector Amphenol Cables On Demand - 78Y0265 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 10 ; Connector To Connector Amphenol Cables On Demand
78Y0265
Rf Cable Assembly, Bnc Str Plug, 10 ; Connector To Connector Amphenol Cables On Demand 78Y0265
RF CABLE ASSEMBLY, BNC STR PLUG, 10 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58C/U; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 10 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58C/U; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-058BNCX200-010-ND CO-058BNCX200-010 78Y0265
Product Name Amphenol CO-058BNCX200-010 BNC Male to BNC Male (RG58) 50 Ohm Coaxial Cable Assembly 10ft Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Str Plug, 10 ; Connector To Connector Amphenol Cables On Demand
Application RF RF RF RF
Product Type Patch RG-58C/U
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7OOB-2510G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details