Buy 2ft Amphenol CO-058BNCX200-002 Cables Direct from the Factory at Cables on Demand. RG58 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"
RF Cable Assemblies CA BNC M/BNC M RG58C/U 2'
RF CABLE ASSEMBLY, BNC STR PLUG, 2 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CO-058BNCX200-002-ND | CO-058BNCX200-002 | 78Y0260 | |
| Product Name | Amphenol CO-058BNCX200-002 BNC Male to BNC Male (RG58) 50 Ohm Coaxial Cable Assembly 2ft | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assembly, Bnc Str Plug, 2 ; Connector Type A Amphenol Cables On Demand |
| Application | RF | RF | RF | RF |
| Product Type | Patch | RG-58C/U | ||
| Cable Type | Coaxial | Coaxial | ||
| Cable Shielding | Braid | |||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) |