Amphenol Corporation D-Sub Connector Assemblies CN-DSUB25PIN0-000

Description
CONN D-SUB PLUG 25POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB PLUG 25POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3272-CN-DSUB25PIN0-000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3272-CN-DSUB25PIN0-000-ND
D-Sub Connector Assemblies 3272-CN-DSUB25PIN0-000-ND
CONN D-SUB PLUG 25POS SOLDER CUP

CONN D-SUB PLUG 25POS SOLDER CUP

Buy Now Datasheet
Amphenol CN-DSUB25PIN0-000 D-Subminiature (DB25 Male D-Sub) Connector, 25-Position Pin Contacts, Solder-Cup Terminals -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CN-DSUB25PIN0-000 D-Subminiature (DB25 Male D-Sub) Connector, 25-Position Pin Contacts, Solder-Cup Terminals
Amphenol CN-DSUB25PIN0-000 D-Subminiature (DB25 Male D-Sub) Connector, 25-Position Pin Contacts, Solder-Cup Terminals
With hundreds of thousands of Genuine Amphenol D-Subminiature (D-Sub) Cables now in circulation since their initial 2006 debut, we've received numerous requests to expand our D-Sub Catalog to include D-Subminiature (D-Sub) Connectors! To do this, we've partnered with the same Amphenol factory that produces our popular and long-standing D-Subminiature (D-Sub) Cable Assemblies. In order to provide our customers with the all of the critical components they would need to form a complete D-Sub Signal I/O pathway in their designs, we've updated our d-sub catalog to now include D-Sub Connectors! D-Sub Connectors from Amphenol Cables on Demand are available now in both the male and female connector gender variants, along with every industry-standard d-subminiature (d-sub) pin-count/density /layout configuration on the market today. This includes all standard density D-Subminiature Connectors (9-Position DB9, 15-Position DB15, 25-Position DB25, 37-Position DB37 and 50-Position DB50). as well as high-density (HD) D-Subminiature Connectors (15-Position HD15, 26-Position HD26, 44-Position HD44, 62-Position HD62 and 78-Position HD78). Our d-sub connector rear-entry solder-cup termination system is electrically and mechanically superior to all alternatives on the market that rely on inferior crimp-based contacts. This assertion of solder-cup termination superiority is further supported by our exclusive use of solder-cup wire terminations on every D-Sub Cable design ever offered here at Amphenol Cables on Demand. Beyond the advantages listed above, our solder-cup style d-subs offer far greater design and installation flexibility by supporting a wide-range of compatible wire sizes. We've optimized our new d-sub connector line-up specifically for use with 20-AWG to 30-AWG insulated wire, which, at present, is well within the design parameters defined by 99% of the real-world d-sub applications on the market today. It should be noted that our newly-released line-up of d-subminiature products are in no way restricted in their utility towards RS-232 Serial Data I/O applications exclusively. In fact, the majority of our d-sub customers have elected to use d-subs in proprietary (Non-RS-232) applications that may utilize an alternative low-speed data transfer protocol in the circuitry, such as 1-Megabit or 10-Megabit Ethernet, that can still operate, albeit over shorter distances, by using unconventional interconnect pathways like d-subs. As an added bonus, the common-use of connectorized components throughout our entire d-sub product range will ensure that all signal transition-points along the I/O chain, where d-sub cables and d-sub connectors inter-mate, will provide both superior electrical continuity as well as enhanced mechanical stability, the latter of which is provided by the fully-removable set of jack-screws / stand-offs that we include, at no charge, alongside every d-sub cable and/or connector product shipped.

With hundreds of thousands of Genuine Amphenol D-Subminiature (D-Sub) Cables now in circulation since their initial 2006 debut, we've received numerous requests to expand our D-Sub Catalog to include D-Subminiature (D-Sub) Connectors! To do this, we've partnered with the same Amphenol factory that produces our popular and long-standing D-Subminiature (D-Sub) Cable Assemblies. In order to provide our customers with the all of the critical components they would need to form a complete D-Sub Signal I/O pathway in their designs, we've updated our d-sub catalog to now include D-Sub Connectors!

D-Sub Connectors from Amphenol Cables on Demand are available now in both the male and female connector gender variants, along with every industry-standard d-subminiature (d-sub) pin-count/density /layout configuration on the market today. This includes all standard density D-Subminiature Connectors (9-Position DB9, 15-Position DB15, 25-Position DB25, 37-Position DB37 and 50-Position DB50). as well as high-density (HD) D-Subminiature Connectors (15-Position HD15, 26-Position HD26, 44-Position HD44, 62-Position HD62 and 78-Position HD78).

Our d-sub connector rear-entry solder-cup termination system is electrically and mechanically superior to all alternatives on the market that rely on inferior crimp-based contacts. This assertion of solder-cup termination superiority is further supported by our exclusive use of solder-cup wire terminations on every D-Sub Cable design ever offered here at Amphenol Cables on Demand. Beyond the advantages listed above, our solder-cup style d-subs offer far greater design and installation flexibility by supporting a wide-range of compatible wire sizes. We've optimized our new d-sub connector line-up specifically for use with 20-AWG to 30-AWG insulated wire, which, at present, is well within the design parameters defined by 99% of the real-world d-sub applications on the market today.

It should be noted that our newly-released line-up of d-subminiature products are in no way restricted in their utility towards RS-232 Serial Data I/O applications exclusively. In fact, the majority of our d-sub customers have elected to use d-subs in proprietary (Non-RS-232) applications that may utilize an alternative low-speed data transfer protocol in the circuitry, such as 1-Megabit or 10-Megabit Ethernet, that can still operate, albeit over shorter distances, by using unconventional interconnect pathways like d-subs. As an added bonus, the common-use of connectorized components throughout our entire d-sub product range will ensure that all signal transition-points along the I/O chain, where d-sub cables and d-sub connectors inter-mate, will provide both superior electrical continuity as well as enhanced mechanical stability, the latter of which is provided by the fully-removable set of jack-screws / stand-offs that we include, at no charge, alongside every d-sub cable and/or connector product shipped.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Electrical Connectors Electrical Connectors
Product Number 3272-CN-DSUB25PIN0-000-ND
Product Name D-Sub Connector Assemblies Amphenol CN-DSUB25PIN0-000 D-Subminiature (DB25 Male D-Sub) Connector, 25-Position Pin Contacts, Solder-Cup Terminals
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Ideal for Chassis Mount / Bulkhead or In-Line
Voltage Rating 300 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details