Times Microwave Systems (TMS) Coaxial Cables (RF) CLU40-KMKM-02.50F

Description
"Cable Assembly Coaxial 2.92mm to 2.92mm 30.00"" (762.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 2.92mm to 2.92mm 30.00"" (762.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1946-1017-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1946-1017-ND
Coaxial Cables (RF) 1946-1017-ND
"Cable Assembly Coaxial 2.92mm to 2.92mm 30.00"" (762.00mm)"

"Cable Assembly Coaxial 2.92mm to 2.92mm 30.00"" (762.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1946-1017-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details