Amphenol Corporation Icl Ntc Thermistor, 120R, Disc 23.62Mm; Product Range Amphenol Advanced Sensors CL-90A

Description
ICL NTC THERMISTOR, 120R, DISC 23.62MM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes
Description
ICL NTC THERMISTOR, 120R, DISC 23.62MM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Icl Ntc Thermistor, 120R, Disc 23.62Mm; Product Range Amphenol Advanced Sensors - 64J9893 - Newark, An Avnet Company
Chicago, IL, United States
Icl Ntc Thermistor, 120R, Disc 23.62Mm; Product Range Amphenol Advanced Sensors
64J9893
Icl Ntc Thermistor, 120R, Disc 23.62Mm; Product Range Amphenol Advanced Sensors 64J9893
ICL NTC THERMISTOR, 120R, DISC 23.62MM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes

ICL NTC THERMISTOR, 120R, DISC 23.62MM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 64J9893
Product Name Icl Ntc Thermistor, 120R, Disc 23.62Mm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1620180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details