Amphenol Corporation Inrush Current Limiters (ICL) - CL-70 CL-70

Description
Manufacturer: AMPHENOL Win Source Part Number: 848580-CL-70 Series: CL Features: Inrush Current Limiter 16 Ohms 4 A Package: Bulk Family Name: CL-70 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.40.8070 Other Part Number: 235-1222, 235-1222-ND, CL70, K007L-ND, KC007L, RL6606-10-73-S2
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 848580-CL-70 Series: CL Features: Inrush Current Limiter 16 Ohms 4 A Package: Bulk Family Name: CL-70 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.40.8070 Other Part Number: 235-1222, 235-1222-ND, CL70, K007L-ND, KC007L, RL6606-10-73-S2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - CL-70 - 848580-CL-70 - Win Source Electronics
Laguna Hills, CA, United States
Inrush Current Limiters (ICL) - CL-70
848580-CL-70
Inrush Current Limiters (ICL) - CL-70 848580-CL-70
Manufacturer: AMPHENOL Win Source Part Number: 848580-CL-70 Series: CL Features: Inrush Current Limiter 16 Ohms 4 A Package: Bulk Family Name: CL-70 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.40.8070 Other Part Number: 235-1222, 235-1222-ND, CL70, K007L-ND, KC007L, RL6606-10-73-S2

Manufacturer: AMPHENOL
Win Source Part Number: 848580-CL-70
Series: CL
Features: Inrush Current Limiter 16 Ohms 4 A
Package: Bulk
Family Name: CL-70
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8533.40.8070
Other Part Number: 235-1222, 235-1222-ND, CL70, K007L-ND, KC007L, RL6606-10-73-S2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 848580-CL-70
Product Name Inrush Current Limiters (ICL) - CL-70
Package Size Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Recoginzed - G20PMSR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S260D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 26 volts
View Details