Amphenol Corporation Ntc Thermistor, 10R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors CL-60.

Description
NTC THERMISTOR, 10R, DISC 19.56MM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; SVHC:No SVHC ( RoHS Compliant: Yes
Description
NTC THERMISTOR, 10R, DISC 19.56MM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; SVHC:No SVHC ( RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 10R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors - 02AH4363 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors
02AH4363
Ntc Thermistor, 10R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors 02AH4363
NTC THERMISTOR, 10R, DISC 19.56MM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; SVHC:No SVHC ( RoHS Compliant: Yes

NTC THERMISTOR, 10R, DISC 19.56MM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 02AH4363
Product Name Ntc Thermistor, 10R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2117958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details