Amphenol Corporation Ntc Inrush Current Limiter, 7 Ohm; Product Range Amphenol Advanced Sensors CL-50

Description
NTC INRUSH CURRENT LIMITER, 7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; No. of Pins:2 RoHS Compliant: Yes
Description
NTC INRUSH CURRENT LIMITER, 7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Inrush Current Limiter, 7 Ohm; Product Range Amphenol Advanced Sensors - 81F3389 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 7 Ohm; Product Range Amphenol Advanced Sensors
81F3389
Ntc Inrush Current Limiter, 7 Ohm; Product Range Amphenol Advanced Sensors 81F3389
NTC INRUSH CURRENT LIMITER, 7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:5A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 81F3389
Product Name Ntc Inrush Current Limiter, 7 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-1168-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers