Amphenol Corporation Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors CL-30A

Description
NTC INRUSH CURRENT LIMITER, 2.5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:43.2J; Maximum Steady State Current at 25°C:8A; No. of Pins:2 RoHS Compliant: Yes
Description
NTC INRUSH CURRENT LIMITER, 2.5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:43.2J; Maximum Steady State Current at 25°C:8A; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors - 90B6312 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors
90B6312
Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors 90B6312
NTC INRUSH CURRENT LIMITER, 2.5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:43.2J; Maximum Steady State Current at 25°C:8A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 2.5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:43.2J; Maximum Steady State Current at 25°C:8A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ntc Inrush Current Limiter, 2.5R, Th Rohs Compliant Amphenol Advanced Sensors - 65AH5534 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 2.5R, Th Rohs Compliant Amphenol Advanced Sensors
65AH5534
Ntc Inrush Current Limiter, 2.5R, Th Rohs Compliant Amphenol Advanced Sensors 65AH5534
NTC INRUSH CURRENT LIMITER, 2.5R, TH ROHS COMPLIANT: YES

NTC INRUSH CURRENT LIMITER, 2.5R, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 90B6312 65AH5534
Product Name Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors Ntc Inrush Current Limiter, 2.5R, Th Rohs Compliant Amphenol Advanced Sensors
Resistance (@25°C) 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624340-1 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details