Amphenol Corporation Ntc Inrush Current Limiter, 30 Ohm; Product Range Amphenol Advanced Sensors CL-210

Description
NTC INRUSH CURRENT LIMITER, 30 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.5A; No. of Pins:2 RoHS Compliant: Yes
Description
NTC INRUSH CURRENT LIMITER, 30 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.5A; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Inrush Current Limiter, 30 Ohm; Product Range Amphenol Advanced Sensors - 96F3302 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 30 Ohm; Product Range Amphenol Advanced Sensors
96F3302
Ntc Inrush Current Limiter, 30 Ohm; Product Range Amphenol Advanced Sensors 96F3302
NTC INRUSH CURRENT LIMITER, 30 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.5A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 30 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.5A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 96F3302
Product Name Ntc Inrush Current Limiter, 30 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details