Amphenol Corporation Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors CL-190A

Description
NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:2.4A; No. of Pins:2 RoHS Compliant: Yes
Description
NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:2.4A; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors - 90B7581 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors
90B7581
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors 90B7581
NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:2.4A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:2.4A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 90B7581
Product Name Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2025356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details