Amphenol Corporation Icl Ntc Thermistor, 16R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors CL-170A

Description
ICL NTC THERMISTOR, 16R, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.7A RoHS Compliant: Yes
Description
ICL NTC THERMISTOR, 16R, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.7A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Icl Ntc Thermistor, 16R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors - 67H3157 - Newark, An Avnet Company
Chicago, IL, United States
Icl Ntc Thermistor, 16R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors
67H3157
Icl Ntc Thermistor, 16R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors 67H3157
ICL NTC THERMISTOR, 16R, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.7A RoHS Compliant: Yes

ICL NTC THERMISTOR, 16R, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.7A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 67H3157
Product Name Icl Ntc Thermistor, 16R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026452-00-ND - DigiKey
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 98600 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details