The CL-150 is an NTC inrush current limiter designed to suppress surge currents in switching power supplies, fluorescent lamps, inverters, and motors. It features a disc-shaped thermistor with uninsulated lead wires, suitable for PCB mounting, and is available with straight leads. It has a resistance of 5 Ω at 25°C, a maximum steady-state current rating of 4.7 A at 77°F (25°C), and is rated for maximum energy dissipation of 11.52 joules at 120 VAC and 400 VAC. It operates within a temperature range of -58°F to 347°F (-50°C to 175°C), is UL 1434 approved, and has a dissipation constant of 110 mW/°C. The device has a disc diameter of 13.97 mm and thickness of 4.57 mm, and is capable of handling capacitors up to 1600 μF at 120 VAC and 400 μF at 240 VAC.
Inrush Current Limiters 4.7A 5ohm Straight leads Product overview: CL-150 from Amphenol Advanced Sensors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7A, 5ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.7A, 5ohm, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-CL-150 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-CL-150 |
| Product Name | 4.7A 5ohm Circuit Protection Fuse |
| Mounting | PCB Mount |