The CL-130 is an NTC thermistor designed for inrush current limiting, with a resistance of 50.0 ohms ±25% at +25°C and a maximum steady-state current of 1.6 A at +25°C. It is encapsulated in black epoxy, features #24 AWG tinned copper leads, and measures up to 0.450 inches in diameter and 1.5 inches in lead length. The device handles up to 4.32 joules of energy and operates from -50°C to +175°C. It has a thermal time constant of 30 seconds and a dissipation constant of 8 mW/°C in still air. The part is RoHS compliant and UL 1434 listed.
Inrush Current Limiters 1.6A 50ohm Kinked Leads Product overview: CL-130A from Amphenol Advanced Sensors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 50ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 50ohm, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-CL-130A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-CL-130A |
| Product Name | 1.6A 50ohm Circuit Protection Fuse |
| Mounting | PCB Mount |