Amphenol Corporation Inrush Current Limiters (ICL) - CL-120AB CL-120AB

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 778111-CL-120AB Series: CL Packaging: Reel package Approvals: UL Family Name: CL R @ 25°C: 10 Ohm Current - Steady State Max: 1.7A Categories: Circuit Protection Alternative Parts (Cross-Reference): CL-120A; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 778111-CL-120AB Series: CL Packaging: Reel package Approvals: UL Family Name: CL R @ 25°C: 10 Ohm Current - Steady State Max: 1.7A Categories: Circuit Protection Alternative Parts (Cross-Reference): CL-120A; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - CL-120AB - 778111-CL-120AB - Win Source Electronics
Laguna Hills, CA, United States
Inrush Current Limiters (ICL) - CL-120AB
778111-CL-120AB
Inrush Current Limiters (ICL) - CL-120AB 778111-CL-120AB
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 778111-CL-120AB Series: CL Packaging: Reel package Approvals: UL Family Name: CL R @ 25°C: 10 Ohm Current - Steady State Max: 1.7A Categories: Circuit Protection Alternative Parts (Cross-Reference): CL-120A; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 778111-CL-120AB
Series: CL
Packaging: Reel package
Approvals: UL
Family Name: CL
R @ 25°C: 10 Ohm
Current - Steady State Max: 1.7A
Categories: Circuit Protection
Alternative Parts (Cross-Reference): CL-120A;
Introduction Date: December 19, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 778111-CL-120AB
Product Name Inrush Current Limiters (ICL) - CL-120AB
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 1-15P UL Recoginzed - G20PMR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S260D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 26 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details