Amphenol Corporation Ntc Inrush Current Limiter, 0.7 Ohm; Product Range Amphenol Advanced Sensors CL-11

Description
NTC INRUSH CURRENT LIMITER, 0.7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:19.44J; Maximum Steady State Current at 25°C:12A; No. of Pins:2Pins RoHS Compliant: Yes
Description
NTC INRUSH CURRENT LIMITER, 0.7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:19.44J; Maximum Steady State Current at 25°C:12A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Inrush Current Limiter, 0.7 Ohm; Product Range Amphenol Advanced Sensors - 16F5006 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 0.7 Ohm; Product Range Amphenol Advanced Sensors
16F5006
Ntc Inrush Current Limiter, 0.7 Ohm; Product Range Amphenol Advanced Sensors 16F5006
NTC INRUSH CURRENT LIMITER, 0.7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:19.44J; Maximum Steady State Current at 25°C:12A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 0.7 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:19.44J; Maximum Steady State Current at 25°C:12A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 16F5006
Product Name Ntc Inrush Current Limiter, 0.7 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details