Amphenol Industrial Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Industrial CJE12CRST08SWA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Industrial - 67R2868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Industrial
67R2868
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Industrial 67R2868
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67R2868
Product Name Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data