Amphenol Industrial Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial CJE12CRST05SWA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial - 67R2866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial
67R2866
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial 67R2866
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67R2866
Product Name Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers