CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Brass
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67R2854 |
| Product Name | Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |