Amphenol Aerospace Corporation Fo Circular Contact, Pin, Crimp; Product Range Amphenol Aerospace CF-198136-000

Description
FO CIRCULAR CONTACT, PIN, CRIMP; Product Range:CF Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol MT38999 Fiber Optic Circular Connectors; Contact Plating:- RoHS Compliant: Yes
Description
FO CIRCULAR CONTACT, PIN, CRIMP; Product Range:CF Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol MT38999 Fiber Optic Circular Connectors; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fo Circular Contact, Pin, Crimp; Product Range Amphenol Aerospace - 08AK4923 - Newark, An Avnet Company
Chicago, IL, United States
Fo Circular Contact, Pin, Crimp; Product Range Amphenol Aerospace
08AK4923
Fo Circular Contact, Pin, Crimp; Product Range Amphenol Aerospace 08AK4923
FO CIRCULAR CONTACT, PIN, CRIMP; Product Range:CF Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol MT38999 Fiber Optic Circular Connectors; Contact Plating:- RoHS Compliant: Yes

FO CIRCULAR CONTACT, PIN, CRIMP; Product Range:CF Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Amphenol MT38999 Fiber Optic Circular Connectors; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 08AK4923
Product Name Fo Circular Contact, Pin, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details