Amphenol Corporation Card Edge Conn, Dual Side, 230 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions CEE023000140101

Description
CARD EDGE CONN, DUAL SIDE, 230 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:230 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 230 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:230 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 230 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 64AH2331 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 230 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
64AH2331
Card Edge Conn, Dual Side, 230 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 64AH2331
CARD EDGE CONN, DUAL SIDE, 230 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:230 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 230 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:230 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AH2331
Product Name Card Edge Conn, Dual Side, 230 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details