Amphenol Corporation Cool Edge PCIe 1.00mm CEE016411140301

Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm, 164 signal pins,SMT,Vertical,Sh ort Tail,32G, with latch and mylar, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016411140301
Request a Quote Datasheet
Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm, 164 signal pins,SMT,Vertical,Sh ort Tail,32G, with latch and mylar, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016411140301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge PCIe 1.00mm - CEE016411140301 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge PCIe 1.00mm
CEE016411140301
Cool Edge PCIe 1.00mm CEE016411140301
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm, 164 signal pins,SMT,Vertical,Sh ort Tail,32G, with latch and mylar, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016411140301

Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm, 164 signal pins,SMT,Vertical,Short Tail,32G, with latch and mylar, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016411140301

Supplier's Site Datasheet
Edgeboard Connectors - 609-CEE016411140301-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CEE016411140301-ND
Edgeboard Connectors 609-CEE016411140301-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 164Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9011 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
31AJ9011
Card Edge Conn, Dual Side, 164Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 31AJ9011
CARD EDGE CONN, DUAL SIDE, 164POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CEE016411140301 609-CEE016411140301-ND 31AJ9011
Product Name Cool Edge PCIe 1.00mm Edgeboard Connectors Card Edge Conn, Dual Side, 164Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 12 volts
Current Rating 0.7 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10004007ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details