Amphenol Corporation Cool Edge PCIe 1.00mm CEE016400140311

Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,16G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140311
Request a Quote Datasheet
Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,16G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge PCIe 1.00mm - CEE016400140311 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge PCIe 1.00mm
CEE016400140311
Cool Edge PCIe 1.00mm CEE016400140311
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,16G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140311

Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,16G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140311

Supplier's Site Datasheet
Edgeboard Connectors - 609-CEE016400140311-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CEE016400140311-ND
Edgeboard Connectors 609-CEE016400140311-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 64AH2330 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
64AH2330
Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 64AH2330
CARD EDGE CONN, DUAL SIDE, 164 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CEE016400140311 609-CEE016400140311-ND 64AH2330
Product Name Cool Edge PCIe 1.00mm Edgeboard Connectors Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 12 volts
Current Rating 0.7 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details