Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 98 signal pins,Surface Mount,Vertical,Short
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
CARD EDGE CONN, DUAL SIDE, 98 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | CEE009800140311 | 609-CEE009800140311-ND | 64AH2328 |
| Product Name | Cool Edge PCIe 1.00mm | Edgeboard Connectors | Card Edge Conn, Dual Side, 98 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | |
| Termination | Surface Mount | Solder | |
| Voltage Rating | 12 volts | ||
| Current Rating | 0.7 amps | ||
| Gender | Female / Jack |