Amphenol Corporation Double Density Cool Edge 0.80mm CED014281112001

Description
Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 428 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors ; STORAGE AND SERVER CONNECTOR. Contact us today for more details of Double Density Cardedge Connectors;, part number CED014281112001
Request a Quote Datasheet
Description
Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 428 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors ; STORAGE AND SERVER CONNECTOR. Contact us today for more details of Double Density Cardedge Connectors;, part number CED014281112001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Density Cool Edge 0.80mm - CED014281112001 - Amphenol Communications Solutions
Nashua, NH, United States
Double Density Cool Edge 0.80mm
CED014281112001
Double Density Cool Edge 0.80mm CED014281112001
Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 428 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors ; STORAGE AND SERVER CONNECTOR. Contact us today for more details of Double Density Cardedge Connectors;, part number CED014281112001

Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 428 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors ; STORAGE AND SERVER CONNECTOR. Contact us today for more details of Double Density Cardedge Connectors;, part number CED014281112001

Supplier's Site Datasheet
Edgeboard Connectors - 609-CED014281112001-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CED014281112001-ND
Edgeboard Connectors 609-CED014281112001-ND
"428 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"428 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 428Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9010 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 428Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
31AJ9010
Card Edge Conn, Dual Side, 428Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 31AJ9010
CARD EDGE CONN, DUAL SIDE, 428POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:428 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 428POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:428 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CED014281112001 609-CED014281112001-ND 31AJ9010
Product Name Double Density Cool Edge 0.80mm Edgeboard Connectors Card Edge Conn, Dual Side, 428Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 12 volts
Current Rating 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data