Double Density Cool Edge 0.80mm, Double Density Cool Edge,storage and server connectors,SMT,392 signal pins, 0.8 mm,Vertical,2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors ; STORAGE AND SERVER CONNECTOR. Contact us today for more details of Double Density Cardedge Connectors;, part number CED013921112001
DOUBLE DENSITY COOL EDGE 0.8MM,
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | CED013921112001 | 609-CED013921112001-ND |
| Product Name | Double Density Cool Edge 0.80mm | Edgeboard Connectors |
| Connector Type | PC Card Connector | |
| Termination | Surface Mount | |
| Voltage Rating | 12 volts | |
| Current Rating | 0.5 amps |